Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06037M15FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4342
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4342
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4342
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers