Vishay Intertechnology, Inc. Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06037K87FHEAP

Description
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW06037K87FHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW06037K87FHEAP
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW06037K87FHEAP
Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037K87FHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037K87FHEAP-ND
Chip Resistor - Surface Mount CRCW06037K87FHEAP-ND
7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06037K87FHEAP CRCW06037K87FHEAP-ND
Product Name Res Thick Film 0603 7.87K Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details