Vishay Precision Group RES 7.68K OHM 1/10W 1% 0603 SMD CRCW06037K68FKTA

Description
RES 7.68Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.68Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/10W 1% 0603 SMD - CRCW06037K68FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/10W 1% 0603 SMD
CRCW06037K68FKTA
RES 7.68K OHM 1/10W 1% 0603 SMD CRCW06037K68FKTA
RES 7.68Kohm 1/10W 1% 0603 SMD

RES 7.68Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037K68FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037K68FKTA-ND
Chip Resistor - Surface Mount CRCW06037K68FKTA-ND
7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06037K68FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06037K68FKTA
Resistors - Chip Resistor - Surface Mount CRCW06037K68FKTA
RES SMD 7.68K OHM 1% 1/10W 0603

RES SMD 7.68K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4364
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4364
RES, THICK FILM, 7K68, 1%, 0.1W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K68, 1%, 0.1W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06037K68FKTA CRCW06037K68FKTA-ND CRCW06037K68FKTA 07J4364
Product Name RES 7.68K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details