Vishay Intertechnology, Inc. RES 7.68K OHM .25W 1% 0603 SMD CRCW06037K68FKEAHP

Description
RES 7.68Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.68Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM .25W 1% 0603 SMD - CRCW06037K68FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM .25W 1% 0603 SMD
CRCW06037K68FKEAHP
RES 7.68K OHM .25W 1% 0603 SMD CRCW06037K68FKEAHP
RES 7.68Kohm .25W 1% 0603 SMD

RES 7.68Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06037K68FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06037K68FKEAHP-ND
Chip Resistor - Surface Mount CRCW06037K68FKEAHP-ND
7.68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.68 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06037K68FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037K68FKEAHP
Chip Resistor - Surface Mount CRCW06037K68FKEAHP
RES SMD 7.68K OHM 1% 1/3W 0603

RES SMD 7.68K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06037K68FKEAHP CRCW06037K68FKEAHP-ND CRCW06037K68FKEAHP
Product Name RES 7.68K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers