Vishay Precision Group Thick Film Resistors - SMD 1/10watt 7.68Kohms 1% CRCW06037K68FKEA

Description
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1% - CRCW06037K68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1%
CRCW06037K68FKEA
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1% CRCW06037K68FKEA
Thick Film Resistors - SMD 1/10watt 7.68Kohms 1%

Thick Film Resistors - SMD 1/10watt 7.68Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.68KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KHTR-ND
Chip Resistor - Surface Mount 541-7.68KHTR-ND
7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KHCT-ND
Chip Resistor - Surface Mount 541-7.68KHCT-ND
7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KHDKR-ND
Chip Resistor - Surface Mount 541-7.68KHDKR-ND
7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06037K68FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06037K68FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06037K68FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.1W, 0603; Resistance Vishay - 52K8697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.1W, 0603; Resistance Vishay
52K8697
Res, Thick Film, 7K68, 1%, 0.1W, 0603; Resistance Vishay 52K8697
RES, THICK FILM, 7K68, 1%, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.1W, 0603; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4003
Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4003
RES, THICK FILM, 7K68, 1%, 0.1W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.1W, 0603, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06037K68FKEA 541-7.68KHTR-ND 17930-CRCW06037K68FKEA 52K8697 42K4003
Product Name Thick Film Resistors - SMD 1/10watt 7.68Kohms 1% Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 7.68kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 7K68, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 7K68, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details