Vishay Precision Group Resistance Vishay CRCW06037K50JNEA.

Description
Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Description
Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603 series resistor, specifically part number 27AC2258, is a lead-free thick film rectangular chip resistor designed for commercial applications. It features excellent stability with a resistance drift of less than 1% over 1000 hours at 70 °C. The resistor has a power rating of 100 mW and a maximum voltage rating of 75 V. It is available in a resistance range from 1 Ω to 10 MΩ with a tolerance of ±5%. The component is suitable for a wide range of applications due to its robust construction, which includes a metal glaze on ceramic and a protective overglaze. The resistor operates within a temperature range of -55 °C to +155 °C and has a high insulation resistance greater than 10^9 Ω. This product is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603 series resistor, specifically part number 27AC2258, is a lead-free thick film rectangular chip resistor designed for commercial applications. It features excellent stability with a resistance drift of less than 1% over 1000 hours at 70 °C. The resistor has a power rating of 100 mW and a maximum voltage rating of 75 V. It is available in a resistance range from 1 Ω to 10 MΩ with a tolerance of ±5%. The component is suitable for a wide range of applications due to its robust construction, which includes a metal glaze on ceramic and a protective overglaze. The resistor operates within a temperature range of -55 °C to +155 °C and has a high insulation resistance greater than 10^9 Ω. This product is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2258
Resistance Vishay 27AC2258
Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2258
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers