Vishay Intertechnology, Inc. RES 7.50K OHM 1/10W 1% 0603 SMD CRCW06037K50FKTA

Description
RES 7.50Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.50Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/10W 1% 0603 SMD - CRCW06037K50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/10W 1% 0603 SMD
CRCW06037K50FKTA
RES 7.50K OHM 1/10W 1% 0603 SMD CRCW06037K50FKTA
RES 7.50Kohm 1/10W 1% 0603 SMD

RES 7.50Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06037K50FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06037K50FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06037K50FKTATR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06037K50FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06037K50FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06037K50FKTADKR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06037K50FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06037K50FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06037K50FKTACT-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4359
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4359
RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037K50FKTA 541-CRCW06037K50FKTATR-ND 07J4359
Product Name RES 7.50K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details