Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1% CRCW06037K50FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1% - CRCW06037K50FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1%
CRCW06037K50FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1% CRCW06037K50FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06037K50FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06037K50FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06037K50FKEBTR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06037K50FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06037K50FKEB
Chip Resistor - Surface Mount CRCW06037K50FKEB
RES SMD 7.5K OHM 1% 1/10W 0603

RES SMD 7.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 100 7K5 1% Et5 E3 Rohs Compliant Vishay - 48P9716 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 7K5 1% Et5 E3 Rohs Compliant Vishay
48P9716
D11/crcw0603 100 7K5 1% Et5 E3 Rohs Compliant Vishay 48P9716
D11/CRCW0603 100 7K5 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 7K5 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Res, 7.5Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3056
Res, 7.5Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3056
RES, 7.5KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 7.5KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06037K50FKEB 541-CRCW06037K50FKEBTR-ND CRCW06037K50FKEB 48P9716
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 7.5Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 100 7K5 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details