Vishay Intertechnology, Inc. RES 7.50K OHM .25W 1% 0603 SMD CRCW06037K50FKEAHP

Description
RES 7.50Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 7.50Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM .25W 1% 0603 SMD - CRCW06037K50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM .25W 1% 0603 SMD
CRCW06037K50FKEAHP
RES 7.50K OHM .25W 1% 0603 SMD CRCW06037K50FKEAHP
RES 7.50Kohm .25W 1% 0603 SMD

RES 7.50Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KSTR-ND
Chip Resistor - Surface Mount 541-7.50KSTR-ND
7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KSCT-ND
Chip Resistor - Surface Mount 541-7.50KSCT-ND
7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KSDKR-ND
Chip Resistor - Surface Mount 541-7.50KSDKR-ND
7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.5 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 7.5 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3055
Res, 7.5 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3055
RES, 7.5 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 7.5 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06037K50FKEAHP 541-7.50KSTR-ND 33AK3055
Product Name RES 7.50K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 7.5 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details