Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06037K50FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3126
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3126
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3126
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers