Vishay Precision Group Automotive 75V 100mW Resistor CRCW06037K50FKEA

Description
0603 Thick Film Resistor, 7.5kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06037K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 7.5kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06037K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW06037K50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06037K50FKEA
Automotive 75V 100mW Resistor 52-CRCW06037K50FKEA
0603 Thick Film Resistor, 7.5kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06037K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037K50FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 7.5kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06037K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06037K50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-7.50KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KHTR-ND
Chip Resistor - Surface Mount 541-7.50KHTR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KHDKR-ND
Chip Resistor - Surface Mount 541-7.50KHDKR-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KHCT-ND
Chip Resistor - Surface Mount 541-7.50KHCT-ND
7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50K OHM 1/10W 1% 0603 SMD - CRCW06037K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/10W 1% 0603 SMD
CRCW06037K50FKEA
RES 7.50K OHM 1/10W 1% 0603 SMD CRCW06037K50FKEA
RES 7.50Kohm 1/10W 1% 0603 SMD

RES 7.50Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790702
Surface Mount Resistors 6790702
Vishay CRCW06037K50FKEA

Vishay CRCW06037K50FKEA

Supplier's Site
Surface Mount Resistors - 1694466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694466
Surface Mount Resistors 1694466
Vishay CRCW06037K50FKEA

Vishay CRCW06037K50FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06037K50FKEA
915881-CRCW06037K50FKEA
Chip Resistor - Surface Mount - CRCW06037K50FKEA 915881-CRCW06037K50FKEA
Manufacturer: Vishay Win Source Part Number: 915881-CRCW06037K50F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-7.50KHTR, 541-7.50KHCT, 541-7.50KHDKR, D11/CRCW0603 100 7K5 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915881-CRCW06037K50FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-7.50KHTR, 541-7.50KHCT, 541-7.50KHDKR, D11/CRCW0603 100 7K5 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Vishay - 52K8696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Vishay
52K8696
Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Vishay 52K8696
RES, THICK FILM, 7K5, 1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4002
Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4002
RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06037K50FKEA 541-7.50KHTR-ND CRCW06037K50FKEA 6790702 915881-CRCW06037K50FKEA 52K8696 42K4002
Product Name Automotive 75V 100mW Resistor Chip Resistor - Surface Mount RES 7.50K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Chip Resistor - Surface Mount - CRCW06037K50FKEA Res, Thick Film, 7K5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 7K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers