Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06037K32FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3125
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3125
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9253 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9253
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9253
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3125
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers