Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06037K15FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4339
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4339
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3124
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3124
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4339
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details