The Vishay thick film resistor, part number CRCW0603562RFKEA, features a resistance value of 7.15 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is housed in a 0603 package size, which is equivalent to 1608 metric. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It operates effectively at a maximum voltage of 75 V and is suitable for environments with temperatures ranging from -55 °C to +155 °C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability across varying temperatures. This component is ideal for use in automotive, telecommunications, and industrial applications where high reliability is essential.
Thick Film Chip ResistorSeries:CRCW;
7.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
7.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
7.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 7K15, 1%, 0.1W, 0603; Resistance:7.15kohm;
RES, THICK FILM, 7K15, 1%, 0.1W, 0603, REEL; Resistance:7.15kohm;
RES SMD 7.15K OHM 1% 1/10W 0603
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6790709 | CRCW06037K15FKEA | 541-7.15KHTR-ND | 52K8693 | 52K8694 | CRCW06037K15FKEA |
| Product Name | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:7.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thick Film, 7K15, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 7K15, 1%, 0.1W, 0603, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |