Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060378R7FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060378R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060378R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060378R7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060378R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060378R7FKTA-ND
Chip Resistor - Surface Mount CRCW060378R7FKTA-ND
78.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 78.7 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4367 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 78.7 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4367
Thick Film Resistor, 78.7 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4367
THICK FILM RESISTOR, 78.7 OHM, 100mW, 1%, FULL REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 78.7 OHM, 100mW, 1%, FULL REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060378R7FKTA CRCW060378R7FKTA-ND 07J4367
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:78.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Thick Film Resistor, 78.7 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details