Vishay Precision Group Chip Resistor - Surface Mount CRCW060378K7FKTA

Description
RES SMD 78.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 78.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060378K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060378K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060378K7FKTADKR-ND
RES SMD 78.7K OHM 1% 1/10W 0603

RES SMD 78.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060378K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060378K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060378K7FKTACT-ND
RES SMD 78.7K OHM 1% 1/10W 0603

RES SMD 78.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060378K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060378K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060378K7FKTATR-ND
78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 78.7K OHM 1/10W 1% 0603 SMD - CRCW060378K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/10W 1% 0603 SMD
CRCW060378K7FKTA
RES 78.7K OHM 1/10W 1% 0603 SMD CRCW060378K7FKTA
RES 78.7Kohm 1/10W 1% 0603 SMD

RES 78.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 78K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4370
Res, Thick Film, 78K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4370
RES, THICK FILM, 78K7, 1%, 0.1W, 0603, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 78K7, 1%, 0.1W, 0603, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060378K7FKTADKR-ND CRCW060378K7FKTA 07J4370
Product Name Chip Resistor - Surface Mount RES 78.7K OHM 1/10W 1% 0603 SMD Res, Thick Film, 78K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers