78.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 0603 78.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
RES SMD 78.7K OHM 1% 1/10W 0603
RES SMD 78.7K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW060378K7FKEB-ND | CRCW060378K7FKEB | CRCW060378K7FKEB | CRCW060378K7FKEB |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 78.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |