Vishay Precision Group Res, Thick Film, 787R, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW0603787RFKEA.

Description
RES, THICK FILM, 787R, 1%, 0.1W, 0603, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 787R, 1%, 0.1W, 0603, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 787R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 25AC7601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787R, 1%, 0.1W, 0603, Reel; Resistance Vishay
25AC7601
Res, Thick Film, 787R, 1%, 0.1W, 0603, Reel; Resistance Vishay 25AC7601
RES, THICK FILM, 787R, 1%, 0.1W, 0603, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787R, 1%, 0.1W, 0603, REEL; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7601
Product Name Res, Thick Film, 787R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details