Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603787KFKEA

Description
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-787KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KHCT-ND
Chip Resistor - Surface Mount 541-787KHCT-ND
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KHTR-ND
Chip Resistor - Surface Mount 541-787KHTR-ND
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KHDKR-ND
Chip Resistor - Surface Mount 541-787KHDKR-ND
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603787KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603787KFKEA
Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603787KFKEA
Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603787KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603787KFKEA
Chip Resistor - Surface Mount CRCW0603787KFKEA
RES SMD 787K OHM 1% 1/10W 0603

RES SMD 787K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 787K, 1%, 0.1W, 0603; Resistance Vishay - 52K8720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.1W, 0603; Resistance Vishay
52K8720
Res, Thick Film, 787K, 1%, 0.1W, 0603; Resistance Vishay 52K8720
RES, THICK FILM, 787K, 1%, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.1W, 0603; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 787K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4022
Res, Thick Film, 787K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4022
RES, THICK FILM, 787K, 1%, 0.1W, 0603, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.1W, 0603, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-787KHCT-ND CRCW0603787KFKEA CRCW0603787KFKEA 52K8720 42K4022
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:787kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 787K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 787K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details