Vishay Intertechnology, Inc. RES, 787 OHM, 1/16W, 1% CRCW06037870FRT1

Description
RES, 787ohm, 1/16W, 1%
Request a Quote
Description
RES, 787ohm, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 787 OHM, 1/16W, 1% - CRCW06037870FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 787 OHM, 1/16W, 1%
CRCW06037870FRT1
RES, 787 OHM, 1/16W, 1% CRCW06037870FRT1
RES, 787ohm, 1/16W, 1%

RES, 787ohm, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037870FRT1
Product Name RES, 787 OHM, 1/16W, 1%
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers