VISHAY INTERTECHNOLOGY, INC.
CRCW06037870F -- RES, 787 OHM, 1/16W, 1%
Vishay Intertechnology, Inc.
RES, 787 OHM, 1/16W, 1%
CRCW06037870F
Description
RES, 787ohm, 1/16W, 1%
Request a Quote
Email Supplier
Description
RES, 787ohm, 1/16W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06037870F |
|
Product Name
|
RES, 787 OHM, 1/16W, 1% |
|
Resistance Range
|
787 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1150 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details