Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060376R8FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060376R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060376R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060376R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060376R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060376R8FKTA-ND
Chip Resistor - Surface Mount CRCW060376R8FKTA-ND
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4362
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4362
RES, THICK FILM, 76R8, 1%, 0.1W, 0603, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 76R8, 1%, 0.1W, 0603, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060376R8FKTA CRCW060376R8FKTA-ND 07J4362
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers