Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060376R8FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3951
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3951
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3951
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details