Vishay Precision Group Chip Resistor - Surface Mount CRCW060376R8FKEA

Description
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-76.8HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8HDKR-ND
Chip Resistor - Surface Mount 541-76.8HDKR-ND
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8HCT-ND
Chip Resistor - Surface Mount 541-76.8HCT-ND
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8HTR-ND
Chip Resistor - Surface Mount 541-76.8HTR-ND
76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060376R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060376R8FKEA
Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060376R8FKEA
Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4017
Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4017
RES, THICK FILM, 76R8, 1%, 0.1W, 0603, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.1W, 0603, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 76R8, 1%, 0.1W, 0603; Resistance Vishay - 52K8715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.1W, 0603; Resistance Vishay
52K8715
Res, Thick Film, 76R8, 1%, 0.1W, 0603; Resistance Vishay 52K8715
RES, THICK FILM, 76R8, 1%, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.1W, 0603; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-76.8HDKR-ND CRCW060376R8FKEA 42K4017 52K8715
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 76R8, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 76R8, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers