Vishay Precision Group Chip Resistor - Surface Mount CRCW060376K8FKEB

Description
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060376K8FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060376K8FKEB-ND
Chip Resistor - Surface Mount CRCW060376K8FKEB-ND
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 76.8Kohms 1% - CRCW060376K8FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 76.8Kohms 1%
CRCW060376K8FKEB
Thick Film Resistors - SMD 1/10watt 76.8Kohms 1% CRCW060376K8FKEB
Thick Film Resistors - SMD 1/10watt 76.8Kohms 1%

Thick Film Resistors - SMD 1/10watt 76.8Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060376K8FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060376K8FKEB
Chip Resistor - Surface Mount CRCW060376K8FKEB
RES SMD 76.8K OHM 1% 1/10W 0603

RES SMD 76.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 100 76K8 1% Et5 E3 Rohs Compliant Vishay - 48P9783 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 76K8 1% Et5 E3 Rohs Compliant Vishay
48P9783
D11/crcw0603 100 76K8 1% Et5 E3 Rohs Compliant Vishay 48P9783
D11/CRCW0603 100 76K8 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 76K8 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060376K8FKEB-ND CRCW060376K8FKEB CRCW060376K8FKEB 48P9783
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 76.8Kohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 76K8 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details