Vishay Precision Group Chip Resistor - Surface Mount CRCW060376K8FKEA

Description
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-76.8KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KHDKR-ND
Chip Resistor - Surface Mount 541-76.8KHDKR-ND
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KHTR-ND
Chip Resistor - Surface Mount 541-76.8KHTR-ND
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KHCT-ND
Chip Resistor - Surface Mount 541-76.8KHCT-ND
76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060376K8FKEA - CRCW060376K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060376K8FKEA
CRCW060376K8FKEA
CRCW060376K8FKEA CRCW060376K8FKEA
CRCW060376K8FKEA

CRCW060376K8FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060376K8FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060376K8FKEA
Chip Resistor - Surface Mount CRCW060376K8FKEA
RES SMD 76.8K OHM 1% 1/10W 0603

RES SMD 76.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 76K8, 1%, 0.1W, 0603; Resistance Vishay - 52K8714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.1W, 0603; Resistance Vishay
52K8714
Res, Thick Film, 76K8, 1%, 0.1W, 0603; Resistance Vishay 52K8714
RES, THICK FILM, 76K8, 1%, 0.1W, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.1W, 0603; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 76K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4016
Res, Thick Film, 76K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4016
RES, THICK FILM, 76K8, 1%, 0.1W, 0603, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.1W, 0603, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-76.8KHDKR-ND CRCW060376K8FKEA CRCW060376K8FKEA 52K8714 42K4016
Product Name Chip Resistor - Surface Mount CRCW060376K8FKEA Chip Resistor - Surface Mount Res, Thick Film, 76K8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 76K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details