Vishay Intertechnology, Inc. RES 768K OHM .25W 1% 0603 SMD CRCW0603768KFKEAHP

Description
RES 768Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 768Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM .25W 1% 0603 SMD - CRCW0603768KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM .25W 1% 0603 SMD
CRCW0603768KFKEAHP
RES 768K OHM .25W 1% 0603 SMD CRCW0603768KFKEAHP
RES 768Kohm .25W 1% 0603 SMD

RES 768Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603768KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603768KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603768KFKEAHP-ND
768 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

768 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603768KFKEAHP CRCW0603768KFKEAHP-ND
Product Name RES 768K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details