Vishay Intertechnology, Inc. RES, 0603, SMD, 1%, TKF 76.8 CRCW06037682F

Description
RES, 0603, SMD, 1%, TKF 76.8
Request a Quote
Description
RES, 0603, SMD, 1%, TKF 76.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, SMD, 1%, TKF 76.8 - CRCW06037682F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, SMD, 1%, TKF 76.8
CRCW06037682F
RES, 0603, SMD, 1%, TKF 76.8 CRCW06037682F
RES, 0603, SMD, 1%, TKF 76.8

RES, 0603, SMD, 1%, TKF 76.8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037682F
Product Name RES, 0603, SMD, 1%, TKF 76.8
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers