Vishay Intertechnology, Inc. RES, 768 1% 1/10W SM, 0603 CRCW06037680FRT1

Description
RES, 768 1% 1/10W SM, 0603
Request a Quote
Description
RES, 768 1% 1/10W SM, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 768 1% 1/10W SM, 0603 - CRCW06037680FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 768 1% 1/10W SM, 0603
CRCW06037680FRT1
RES, 768 1% 1/10W SM, 0603 CRCW06037680FRT1
RES, 768 1% 1/10W SM, 0603

RES, 768 1% 1/10W SM, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037680FRT1
Product Name RES, 768 1% 1/10W SM, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details