Vishay Intertechnology, Inc. RES 75 OHM 1/10W 5% 0603 SMD CRCW060375R0JNTA

Description
RES 75ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 75ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/10W 5% 0603 SMD - CRCW060375R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/10W 5% 0603 SMD
CRCW060375R0JNTA
RES 75 OHM 1/10W 5% 0603 SMD CRCW060375R0JNTA
RES 75ohm 1/10W 5% 0603 SMD

RES 75ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060375R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060375R0JNTA-ND
Chip Resistor - Surface Mount CRCW060375R0JNTA-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060375R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060375R0JNTA
Chip Resistor - Surface Mount CRCW060375R0JNTA
RES SMD 75 OHM 5% 1/10W 0603

RES SMD 75 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060375R0JNTA CRCW060375R0JNTA-ND CRCW060375R0JNTA
Product Name RES 75 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details