Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 75ohms 5% CRCW060375R0JNEB

Description
Thick Film Resistors - SMD 1/10watt 75ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 75ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 75ohms 5% - CRCW060375R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 75ohms 5%
CRCW060375R0JNEB
Thick Film Resistors - SMD 1/10watt 75ohms 5% CRCW060375R0JNEB
Thick Film Resistors - SMD 1/10watt 75ohms 5%

Thick Film Resistors - SMD 1/10watt 75ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060375R0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060375R0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060375R0JNEBTR-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060375R0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060375R0JNEB
Chip Resistor - Surface Mount CRCW060375R0JNEB
RES SMD 75 OHM 5% 1/10W 0603

RES SMD 75 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060375R0JNEB 541-CRCW060375R0JNEBTR-ND CRCW060375R0JNEB
Product Name Thick Film Resistors - SMD 1/10watt 75ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details