VISHAY INTERTECHNOLOGY, INC.
CRCW060375R0FRT1E3 -- RES 75.0R 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 75.0R 1% 0.1W 0603
CRCW060375R0FRT1E3
Description
RES 75.0R 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 75.0R 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060375R0FRT1E3 |
|
Product Name
|
RES 75.0R 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30100 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details