Vishay Intertechnology, Inc. Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060375R0FKEC

Description
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060375R0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060375R0FKEC
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060375R0FKEC
Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060375R0FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060375R0FKEC-ND
Chip Resistor - Surface Mount CRCW060375R0FKEC-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060375R0FKEC CRCW060375R0FKEC-ND
Product Name Res Thick Film 0603 75 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details