Vishay Precision Group RESN 0603LF-75, 1%, 0603LF CRCW060375R0FKEB

Description
RESN 0603LF-75, 1%, 0603LF
Request a Quote Datasheet
Description
RESN 0603LF-75, 1%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN 0603LF-75, 1%, 0603LF - CRCW060375R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-75, 1%, 0603LF
CRCW060375R0FKEB
RESN 0603LF-75, 1%, 0603LF CRCW060375R0FKEB
RESN 0603LF-75, 1%, 0603LF

RESN 0603LF-75, 1%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060375R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060375R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060375R0FKEBTR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060375R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060375R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060375R0FKEBDKR-ND
RES SMD 75 OHM 1% 1/8W 0603

RES SMD 75 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060375R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060375R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060375R0FKEBCT-ND
RES SMD 75 OHM 1% 1/8W 0603

RES SMD 75 OHM 1% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 100 75R 1% Et5 E3 Vishay - 95AC8859 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 75R 1% Et5 E3 Vishay
95AC8859
D11/crcw0603 100 75R 1% Et5 E3 Vishay 95AC8859
D11/CRCW0603 100 75R 1% ET5 E3

D11/CRCW0603 100 75R 1% ET5 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060375R0FKEB 541-CRCW060375R0FKEBTR-ND 95AC8859
Product Name RESN 0603LF-75, 1%, 0603LF Chip Resistor - Surface Mount D11/crcw0603 100 75R 1% Et5 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details