Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060375R0FKEAC

Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4024-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4024-1-ND
Chip Resistor - Surface Mount 541-4024-1-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4024-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4024-6-ND
Chip Resistor - Surface Mount 541-4024-6-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4024-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4024-2-ND
Chip Resistor - Surface Mount 541-4024-2-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD 75 Ohm 0.1W 10W Resistor - 52-CRCW060375R0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 0.1W 10W Resistor
52-CRCW060375R0FKEAC
SMD 75 Ohm 0.1W 10W Resistor 52-CRCW060375R0FKEAC
Res Thick Film 0603 75 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060375R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060375R0FKEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0603 75 Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: CRCW060375R0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060375R0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060375R0FKEAC
804184-CRCW060375R0FKEAC
Chip Resistor - Surface Mount - CRCW060375R0FKEAC 804184-CRCW060375R0FKEAC
Manufacturer: Vishay Dale Win Source Part Number: 804184-CRCW060375R0F KEAC Packaging: Reel Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804184-CRCW060375R0FKEAC
Packaging: Reel
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - CRCW060375R0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060375R0FKEAC
Chip Resistor - Surface Mount CRCW060375R0FKEAC
RES 75 OHM 1% 1/10W 0603

RES 75 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-4024-1-ND 52-CRCW060375R0FKEAC 804184-CRCW060375R0FKEAC CRCW060375R0FKEAC
Product Name Chip Resistor - Surface Mount SMD 75 Ohm 0.1W 10W Resistor Chip Resistor - Surface Mount - CRCW060375R0FKEAC Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers