Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W... CRCW060375R0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W... - CRCW060375R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W...
CRCW060375R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W... CRCW060375R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327076-CRCW060375R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327076-CRCW060375R0FKEA
Resistors - Chip Resistor - Surface Mount 1327076-CRCW060375R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327076-CRCW060375R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-75.0HTR,Q6936817 BV,541-75.0HCT,D11/C RCW0603 100 75R 1% ET1 E3,541-75.0HDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327076-CRCW060375R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-75.0HTR,Q6936817BV,541-75.0HCT,D11/CRCW0603 100 75R 1% ET1 E3,541-75.0HDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 75V 0.1W Resistor - 52-CRCW060375R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW060375R0FKEA
SMD 75V 0.1W Resistor 52-CRCW060375R0FKEA
75R 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW060375R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060375R0FKEA can be used for catalog matching and distributor lookup.

75R 1% 0603 Thick Film Resistor, 75V, 0.1W, SMD Product overview: CRCW060375R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060375R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790699
Surface Mount Resistors 6790699
Vishay CRCW060375R0FKEA

Vishay CRCW060375R0FKEA

Supplier's Site
Surface Mount Resistors - 1694465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694465
Surface Mount Resistors 1694465
Vishay CRCW060375R0FKEA

Vishay CRCW060375R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0HDKR-ND
Chip Resistor - Surface Mount 541-75.0HDKR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0HCT-ND
Chip Resistor - Surface Mount 541-75.0HCT-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0HTR-ND
Chip Resistor - Surface Mount 541-75.0HTR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4014
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4014
RES, THICK FILM, 75R, 1%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5415
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5415
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060375R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060375R0FKEA
Chip Resistor - Surface Mount CRCW060375R0FKEA
RES SMD 75 OHM 1% 1/10W 0603

RES SMD 75 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060375R0FKEA 1327076-CRCW060375R0FKEA 52-CRCW060375R0FKEA 6790699 541-75.0HDKR-ND 42K4014 61M5415 CRCW060375R0FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance: 1%; Power Rating:0.1W... Resistors - Chip Resistor - Surface Mount SMD 75V 0.1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details