Vishay Intertechnology, Inc. RES 75K OHM 1/10W 5% 0603 SMD CRCW060375K0JNTA

Description
RES 75Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 75Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/10W 5% 0603 SMD - CRCW060375K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/10W 5% 0603 SMD
CRCW060375K0JNTA
RES 75K OHM 1/10W 5% 0603 SMD CRCW060375K0JNTA
RES 75Kohm 1/10W 5% 0603 SMD

RES 75Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060375K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060375K0JNTA-ND
Chip Resistor - Surface Mount CRCW060375K0JNTA-ND
75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 75K 5% 200 Rt1 Rohs Compliant Vishay - 48P9766 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 75K 5% 200 Rt1 Rohs Compliant Vishay
48P9766
Crcw0603 75K 5% 200 Rt1 Rohs Compliant Vishay 48P9766
CRCW0603 75K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 75K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060375K0JNTA CRCW060375K0JNTA-ND 48P9766
Product Name RES 75K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 75K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 75000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details