Vishay Precision Group Crcw0603 75K 1% 100 S27 Vishay CRCW060375K0FKSF

Description
CRCW0603 75K 1% 100 S27
Description
CRCW0603 75K 1% 100 S27

Suppliers

Company
Product
Description
Supplier Links
Crcw0603 75K 1% 100 S27 Vishay - 48P9762 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 75K 1% 100 S27 Vishay
48P9762
Crcw0603 75K 1% 100 S27 Vishay 48P9762
CRCW0603 75K 1% 100 S27

CRCW0603 75K 1% 100 S27

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48P9762
Product Name Crcw0603 75K 1% 100 S27 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers