Vishay Intertechnology, Inc. RES 750K OHM .25W 5% 0603 SMD CRCW0603750KJNEAHP

Description
RES 750Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 750Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM .25W 5% 0603 SMD - CRCW0603750KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM .25W 5% 0603 SMD
CRCW0603750KJNEAHP
RES 750K OHM .25W 5% 0603 SMD CRCW0603750KJNEAHP
RES 750Kohm .25W 5% 0603 SMD

RES 750Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603750KJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603750KJNEAHP-ND
Chip Resistor - Surface Mount CRCW0603750KJNEAHP-ND
750 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603750KJNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603750KJNEAHP
Resistors - Chip Resistor - Surface Mount CRCW0603750KJNEAHP
RES SMD 750K OHM 5% 1/3W 0603

RES SMD 750K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0603750KJNEAHP CRCW0603750KJNEAHP-ND CRCW0603750KJNEAHP
Product Name RES 750K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 750000 ohms 750000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details