Vishay Precision Group SMD 75V 100mW Resistor CRCW0603750KFKEA

Description
750kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603750KFKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
750kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603750KFKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1206767-CRCW0603750KFKEA is a surface mount chip resistor with a resistance value of 750 kOhms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a temperature coefficient of ±100 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.1W (1/10W) and is constructed using thick film technology. The dimensions of the resistor are 1.55mm in length and 0.85mm in width, conforming to the 0603 package size. The product is supplied in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1206767-CRCW0603750KFKEA is a surface mount chip resistor with a resistance value of 750 kOhms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a temperature coefficient of ±100 ppm/°C and operates within a temperature range of -55°C to +155°C. It has a rated power dissipation of 0.1W (1/10W) and is constructed using thick film technology. The dimensions of the resistor are 1.55mm in length and 0.85mm in width, conforming to the 0603 package size. The product is supplied in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW0603750KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW0603750KFKEA
SMD 75V 100mW Resistor 52-CRCW0603750KFKEA
750kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603750KFKEA can be used for catalog matching and distributor lookup.

750kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW0603750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603750KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-750KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KHCT-ND
Chip Resistor - Surface Mount 541-750KHCT-ND
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KHTR-ND
Chip Resistor - Surface Mount 541-750KHTR-ND
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KHDKR-ND
Chip Resistor - Surface Mount 541-750KHDKR-ND
750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603750KFKEA - CRCW0603750KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603750KFKEA
CRCW0603750KFKEA
CRCW0603750KFKEA CRCW0603750KFKEA
CRCW0603750KFKEA

CRCW0603750KFKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1206767-CRCW0603750KFKEA
Resistors - Chip Resistor - Surface Mount 1206767-CRCW0603750KFKEA
Win Source Part Number: 1206767-CRCW0603750K FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 750 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW0603750KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-750KHDKR,D11/CRC W0603 100 750K 1% ET1 E3,541-750KHTR,541-7 50KHCT Base Product Number: CRCW0603

Win Source Part Number: 1206767-CRCW0603750KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603750KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-750KHDKR,D11/CRCW0603 100 750K 1% ET1 E3,541-750KHTR,541-750KHCT
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Vishay - 52K8711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Vishay
52K8711
Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Vishay 52K8711
RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.1W, 0603; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8712
Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8712
RES, THICK FILM, 750K, 1%, 0.1W, 0603, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.1W, 0603, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603750KFKEA 541-750KHCT-ND CRCW0603750KFKEA 1206767-CRCW0603750KFKEA 52K8711 52K8712
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount CRCW0603750KFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 750K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 750000 ohms 750000 ohms 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details