Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603750KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4351
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4351
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3143
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3143
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4351
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers