VISHAY INTERTECHNOLOGY, INC.
CRCW0603750JT -- 75 OHMS J 063W 0603 CHIP
Vishay Intertechnology, Inc.
75 OHMS J 063W 0603 CHIP
CRCW0603750JT
Description
75ohmS J 063W 0603 CHIP
Request a Quote
Email Supplier
Description
75ohmS J 063W 0603 CHIP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603750JT |
|
Product Name
|
75 OHMS J 063W 0603 CHIP |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details