VISHAY INTERTECHNOLOGY, INC.
CRCW06037501FRT2 -- 7.5K 1% 100PPM TKF 0603
Vishay Intertechnology, Inc.
7.5K 1% 100PPM TKF 0603
CRCW06037501FRT2
Description
7.5K 1% 100PPM TKF 0603
Request a Quote
Email Supplier
Description
7.5K 1% 100PPM TKF 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06037501FRT2 |
|
Product Name
|
7.5K 1% 100PPM TKF 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22000 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details