Vishay Intertechnology, Inc. RES, 7.50K, 1/16W, TKF, 1%, 0603 CRCW06037501FRT1

Description
RES, 7.50K, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 7.50K, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 7.50K, 1/16W, TKF, 1%, 0603 - CRCW06037501FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 7.50K, 1/16W, TKF, 1%, 0603
CRCW06037501FRT1
RES, 7.50K, 1/16W, TKF, 1%, 0603 CRCW06037501FRT1
RES, 7.50K, 1/16W, TKF, 1%, 0603

RES, 7.50K, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037501FRT1
Product Name RES, 7.50K, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers