Vishay Intertechnology, Inc. RES, FILM, 750, 1/16W, 1%, 100PPM CRCW06037500FRT6

Description
RES, FILM, 750, 1/16W, 1%, 100PPM
Request a Quote
Description
RES, FILM, 750, 1/16W, 1%, 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FILM, 750, 1/16W, 1%, 100PPM - CRCW06037500FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FILM, 750, 1/16W, 1%, 100PPM
CRCW06037500FRT6
RES, FILM, 750, 1/16W, 1%, 100PPM CRCW06037500FRT6
RES, FILM, 750, 1/16W, 1%, 100PPM

RES, FILM, 750, 1/16W, 1%, 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037500FRT6
Product Name RES, FILM, 750, 1/16W, 1%, 100PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details