Vishay Intertechnology, Inc. CRCW060373R2FKTA CRCW060373R2FKTA

Description
CRCW060373R2FKTA
Request a Quote Datasheet
Description
CRCW060373R2FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060373R2FKTA - CRCW060373R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060373R2FKTA
CRCW060373R2FKTA
CRCW060373R2FKTA CRCW060373R2FKTA
CRCW060373R2FKTA

CRCW060373R2FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060373R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060373R2FKTA-ND
Chip Resistor - Surface Mount CRCW060373R2FKTA-ND
73.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 73.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 73.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4352
Resistor, Thick Film, 73.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4352
RESISTOR, THICK FILM, 73.2 OHM, 100mW, 1%, FULL REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 73.2 OHM, 100mW, 1%, FULL REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060373R2FKTA CRCW060373R2FKTA-ND 07J4352
Product Name CRCW060373R2FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 73.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details