Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 73.2Kohms 1% CRCW060373K2FKTA

Description
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1% - CRCW060373K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1%
CRCW060373K2FKTA
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1% CRCW060373K2FKTA
Thick Film Resistors - SMD 1/10watt 73.2Kohms 1%

Thick Film Resistors - SMD 1/10watt 73.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060373K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060373K2FKTA-ND
Chip Resistor - Surface Mount CRCW060373K2FKTA-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4355
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4355
RES, THICK FILM, 73K2, 1%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 73K2, 1%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060373K2FKTA CRCW060373K2FKTA-ND 07J4355
Product Name Thick Film Resistors - SMD 1/10watt 73.2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details