Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 73.2K, 1% CRCW060373K2FKEB

Description
RES, 0603, 1/16W, 100PPM, 73.2K, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 73.2K, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 73.2K, 1% - CRCW060373K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 73.2K, 1%
CRCW060373K2FKEB
RES, 0603, 1/16W, 100PPM, 73.2K, 1% CRCW060373K2FKEB
RES, 0603, 1/16W, 100PPM, 73.2K, 1%

RES, 0603, 1/16W, 100PPM, 73.2K, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060373K2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060373K2FKEB-ND
Chip Resistor - Surface Mount CRCW060373K2FKEB-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060373K2FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060373K2FKEB
Chip Resistor - Surface Mount CRCW060373K2FKEB
RES SMD 73.2K OHM 1% 1/10W 0603

RES SMD 73.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060373K2FKEB CRCW060373K2FKEB-ND CRCW060373K2FKEB
Product Name RES, 0603, 1/16W, 100PPM, 73.2K, 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers