Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060373K2FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060373K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060373K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060373K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-73.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KHCT-ND
Chip Resistor - Surface Mount 541-73.2KHCT-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KHDKR-ND
Chip Resistor - Surface Mount 541-73.2KHDKR-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-73.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2KHTR-ND
Chip Resistor - Surface Mount 541-73.2KHTR-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4010
Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4010
RES, THICK FILM, 73K2, 1%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.1W, 0603; Resistance Vishay
52K8704
Res, Thick Film, 73K2, 1%, 0.1W, 0603; Resistance Vishay 52K8704
RES, THICK FILM, 73K2, 1%, 0.1W, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.1W, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060373K2FKEA 541-73.2KHCT-ND 42K4010 52K8704
Product Name Thick Film ResistorSeries:CRCW; Resistance:73.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 73K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 73K2, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers