Vishay Precision Group RES 732 OHM 1/10W 1% 0603 SMD CRCW0603732RFKEA

Description
RES 732ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 732ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/10W 1% 0603 SMD - CRCW0603732RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/10W 1% 0603 SMD
CRCW0603732RFKEA
RES 732 OHM 1/10W 1% 0603 SMD CRCW0603732RFKEA
RES 732ohm 1/10W 1% 0603 SMD

RES 732ohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603732RFKEA
915880-CRCW0603732RFKEA
Chip Resistor - Surface Mount - CRCW0603732RFKEA 915880-CRCW0603732RFKEA
Manufacturer: Vishay Win Source Part Number: 915880-CRCW0603732RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-732HCT, Q6936817BU, 541-732HTR, D11/CRCW0603 100 732R 1% ET1 E3, 541-732HDKR

Manufacturer: Vishay
Win Source Part Number: 915880-CRCW0603732RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-732HCT, Q6936817BU, 541-732HTR, D11/CRCW0603 100 732R 1% ET1 E3, 541-732HDKR

Buy Now Datasheet
SMD 0.1W 732ohm 75V Resistor - 52-CRCW0603732RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 732ohm 75V Resistor
52-CRCW0603732RFKEA
SMD 0.1W 732ohm 75V Resistor 52-CRCW0603732RFKEA
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 732ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603732RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 732ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 732ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603732RFKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 732ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603732RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 732ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 732ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603732RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-732HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732HDKR-ND
Chip Resistor - Surface Mount 541-732HDKR-ND
732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732HCT-ND
Chip Resistor - Surface Mount 541-732HCT-ND
732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732HTR-ND
Chip Resistor - Surface Mount 541-732HTR-ND
732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 732R, 1%, 0.1W, 0603; Resistance Vishay - 52K8707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.1W, 0603; Resistance Vishay
52K8707
Res, Thick Film, 732R, 1%, 0.1W, 0603; Resistance Vishay 52K8707
RES, THICK FILM, 732R, 1%, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 732R, 1%, 0.1W, 0603; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4013
Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4013
RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 732R, 1%, 0.1W, 0603, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603732RFKEA 915880-CRCW0603732RFKEA 52-CRCW0603732RFKEA 541-732HDKR-ND 52K8707 42K4013
Product Name RES 732 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW0603732RFKEA SMD 0.1W 732ohm 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 732R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 732R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 732 ohms 732 ohms 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details